Owens Corning® FOAMGLAS® Insulation Datasheets for Insulation Jacketing
Insulation jacketing consists of a metal sheet or plastic film that is wrapped around tubing or pipe insulation to protect the insulation from moisture, wear and mechanical damage. Adhesive, clips, ties or other fasteners are used to hold the jacketing mat
Insulation Jacketing: Learn more
| Product Name | Notes |
|---|---|
| A 1.78 mm (70 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS® insulation systems with outer temperatures below 77°C (170°F). Manual pressure seals the jacket without the... | |
| A heat sealable multiple laminate for protecting underground FOAMGLAS® insulation for outer surface temperatures below 88°C (190°F). It consists of three layers of a polymer modified bitumen compound separated by... | |
| Companion tape for use with PITTWRAP® CF Jacketing. PITTWRAP® CF Tape is a thin, fire resistant film coated on both sides with an aggressive, cold weather acrylic pressure sensitive adhesive... | |
| PITTWRAP® CF jacketing is a cellulose free fiberglass reinforced vapor retarder insulation jacketing. It consists of a 28 μm (1.1 mil) thick white polypropylene film reinforced with a fiberglass scrim... | |
| PITTWRAP® CW Plus Jacketing is a 1.27mm (50 mil) thick self-sealing modified bitumen membrane for protecting underground FOAMGLAS® insulation on chilled water and hot service pipelines. Manual pressure seals the... | |
| PITTWRAP® IW30 Jacketing is a .076mm (30 mil) thick self-sealing non metallic sheet for protecting above ground FOAMGLAS® insulation for chilled water and hot service under a metal jacket. Manual... | |
| PITTWRAP® B100 wrap is a 1.2 mm (47 mil) thick self-sealing, aluminum butyl laminate specially formulated for protecting FOAMGLAS® insulation systems. PITTWRAP® B100 wrap is built with... | |
| PITTWRAP® IW50 AL jacketing is a 1.27 mm (50 mil) thick self-sealing, modified bituminous membrane with an aluminum foil laminate for protecting above ground FOAMGLAS® insulation systems under... |