Owens Corning® FOAMGLAS® Insulation Cellular Glass Foam Insulation HLB 1600

Description
FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. Applications • Cold & cryogenic tanks bases • Hot & high temperature tank bases • Load bearing pipe supports • Secondary containment corner protection • Special loading bearing applications FOAMGLAS® HLB Block Insulation is manufactured in a full range of standard grades and it is available in standard SI and Imperial formats.
Description
FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. Applications • Cold & cryogenic tanks bases • Hot & high temperature tank bases • Load bearing pipe supports • Secondary containment corner protection • Special loading bearing applications FOAMGLAS® HLB Block Insulation is manufactured in a full range of standard grades and it is available in standard SI and Imperial formats.
Datasheet
Datasheet Summary
Powered by GS/AI

FOAMGLAS® HLB 1600 Insulation is a high-load-bearing cellular glass insulation designed for industrial applications requiring significant compressive strength and low thermal conductivity. It meets various standards, including ASTM C552 and military specifications, ensuring compliance for demanding environments. The insulation is noncombustible, nonabsorbent, and impermeable to water and vapor, making it suitable for cold and cryogenic tank bases, hot and high-temperature tank bases, and load-bearing pipe supports. It exhibits excellent dimensional stability and resistance to corrosion and chemicals, with a density of approximately 160 kg/m². The product is available in standard SI and English dimensions, with thickness options ranging from 50 to 175 mm (2 to 7 inches).

Datasheet Summary
Powered by GS/AI

FOAMGLAS® HLB 1600 Insulation is a high-load-bearing cellular glass insulation designed for industrial applications requiring significant compressive strength and low thermal conductivity. It meets various standards, including ASTM C552 and military specifications, ensuring compliance for demanding environments. The insulation is noncombustible, nonabsorbent, and impermeable to water and vapor, making it suitable for cold and cryogenic tank bases, hot and high-temperature tank bases, and load-bearing pipe supports. It exhibits excellent dimensional stability and resistance to corrosion and chemicals, with a density of approximately 160 kg/m². The product is available in standard SI and English dimensions, with thickness options ranging from 50 to 175 mm (2 to 7 inches).

Suppliers

Company
Product
Description
Supplier Links
Cellular Glass Foam Insulation - HLB 1600 - Owens Corning® FOAMGLAS® Insulation
Toledo, OH, United States
Cellular Glass Foam Insulation
HLB 1600
Cellular Glass Foam Insulation HLB 1600
FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications. Applications • Cold & cryogenic tanks bases • Hot & high temperature tank bases • Load bearing pipe supports • Secondary containment corner protection • Special loading bearing applications FOAMGLAS® HLB Block Insulation is manufactured in a full range of standard grades and it is available in standard SI and Imperial formats.

FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications.

Applications
• Cold & cryogenic tanks bases
• Hot & high temperature tank bases
• Load bearing pipe supports
• Secondary containment corner protection
• Special loading bearing applications

FOAMGLAS® HLB Block Insulation is manufactured in a full range of
standard grades and it is available in standard SI and Imperial formats.

Supplier's Site Datasheet

Technical Specifications

  Owens Corning® FOAMGLAS® Insulation
Product Category Foams and Foam Materials
Product Number HLB 1600
Product Name Cellular Glass Foam Insulation
Type ClosedCell; Rigid; Foam
Form / Shape Molded, Cast or Fabricated Parts
Material / Composition Ceramic; Fiberglass Foam
Applications Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Impact Energy Absorption Foam - LAST-A-FOAM®  WSF-1121 - General Plastics Manufacturing Co.
Specs
Type ClosedCell; Rigid; Foam
Form / Shape Stock Shape / Machining Grade; Film / Sheet
Material / Composition Polymer / Plastic; Polyurethane
View Details
Sprayable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Foam
Form / Shape Foam Spray
Applications EMI Shielding
View Details
Silicone Foam for Electronics and EV Battery Packs - SilSo-Lite-21025 - CHT USA Inc.
Specs
Type ClosedCell; Foam
Material / Composition Polymer / Plastic; Thermally cured; Silicone
Applications Aerospace; Automotive / Transportation
View Details
High-quality, heat-resistant, customized silicone rubber foam sheets for industrial use - SA700-350 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Foam
Material / Composition Silicone
Applications Shock or Vibration Dampening
View Details