Owens Corning® FOAMGLAS® Insulation Datasheets for Foams and Foam Materials
Foams and foam materials are industrial products made from low density elastomers, plastics and other materials with various structures and porosities.
Foams and Foam Materials: Learn more
| Product Name | Notes |
|---|---|
| FOAMGLAS® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| FOAMGLAS® HLB 1000 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1200 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 2400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 800 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard configurations for fast installation and superior insulating performance for a wide... | |
| FOAMGLAS® Insulation can be fabricated and assembled to insulate trapezoidal shaped equipment. Trapezoidal parts are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and... | |
| FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and eliminating the need to cut shells and segments. Application areas: Cryogenic systems... | |
| FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe diameter varies, minimizing the amount of on-site cutting and fitting and eliminating... | |
| FOAMGLAS® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition parts. These segments are prefabricated, allowing for fast installation and superior insulating performance for a... | |
| FOAMGLAS® insulation can be fabricated into spherical head segment for insulating spheres and other sphere-shaped equipment. These segments are prefabricated, allowing for fast installation and superior insulating performance for a... | |
| FOAMGLAS® Insulation can be fabricated into vessel head segments. FOAMGLAS® insulation vessel head segments can be preassembled in single or multi-layered configurations, allowing for fast installation and superior insulating performance... | |
| FOAMGLAS® insulation can be fabricated into victaulic elbows to insulate bends in pipe work with mechanical pipe joining systems. The elbows are prefabricated, allowing for fast installation and superior insulating... | |
| FOAMGLAS® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| FOAMGLAS® ONE™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into... | |
| FOAMGLAS® pipe segments (PSG) are fabricated for straight pipes. Segments are prefabricated, allowing for fast installation and superior insulating performance for a variety of large diameter industrial and commercial pipe... | |
| FOAMGLAS® pipe shells (PSH) are fabricated for straight pipes. The shells are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial pipe insulation... | |
| FOAMGLAS® quarter shells are fabricated for straight pipes. Quarter shells are prefabricated, allowing for fast insulation and superior insulating performance for a variety of large diameter industrial and commercial pipe... | |
| FOAMGLAS® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation and superior insulating performance for a variety of industrial and commercial insulation... | |
| The StrataFab® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS® ONETM insulation block. The StrataFab... |