Owens Corning® FOAMGLAS® Insulation Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| A highly flexible, acrylic latex coating used with FOAMGLAS® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove,... | |
| A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS® insulation. PITTCOTE® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS® insulation under... | |
| A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. | |
| A silicone-based, single-component coating, sealant and adhesive which cures by reaction with humidity. It is odorless, free of solvents, isocyanates and PVC. It provides good weathering, UV and mechanical resistance,... | |
| A specially formulated primer that promotes adhesion of the PITTWRAP® SS Jacketing when the laps are slightly dusty or the application is below 10°C (50°F). U.S. Stock Item. Available... | |
| PC® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC® 74... | |
| PITTSTOP™ 196 Vapor Stop is a two component, butyl rubber elastomer specially designed for use in FOAMGLAS® insulation systems. Its service temperature range is specifically suited for Liquid Natural Gas... |