Owens Corning® FOAMGLAS® Insulation Datasheets for Glass Blocks
Glass blocks or bricks are architectural products that allow light to pass through, while also providing a level of privacy or obscuration.
Glass Blocks: Learn more
| Product Name | Notes |
|---|---|
| FOAMGLAS® HLB 1000 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1200 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 1600 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 2400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® HLB 800 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide... | |
| FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in... | |
| FOAMGLAS® insulation boxes are designed to insulate valves in pipe work. FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard... | |
| FOAMGLAS® insulation curved segments are designed to insulate a variety of spherical tank applications. FOAMGLAS® insulation can be fabricated into spherical head segment for insulating spheres and other sphere-shaped equipment. | |
| FOAMGLAS® insulation curved segments are designed to insulate a variety of tank shell applications. FOAMGLAS® insulation TSG segments can be fabricated using a single or multi-layered approach and preassembled for... | |
| FOAMGLAS® insulation curved segments are designed to insulate a variety of vessel applications. FOAMGLAS® Insulation can be fabricated into vessel head segments. FOAMGLAS® insulation vessel head segments can be preassembled... | |
| FOAMGLAS® insulation curved segments are designed to insulate conical vessel ends or conical transition parts. FOAMGLAS® Insulation can be fabricated into segments for insulating conical vessel ends or conical transition... | |
| FOAMGLAS® insulation curved segments are designed to insulate trapezoidal shaped equipment. FOAMGLAS® Insulation can be fabricated and assembled to insulate trapezoidal shaped equipment. Trapezoidal parts are prefabricated, allowing for fast... | |
| FOAMGLAS® insulation elbows are fabricated for insulating bends in pipe work. FOAMGLAS® elbows are fabricated for insulating bends in pipe work. The elbows are prefabricated, allowing for fast installation and... | |
| FOAMGLAS® insulation end caps are designed to insulate ends of straight pipes. FOAMGLAS® insulation can be fabricated into pipe end caps minimizing the amount of on-site cutting and fitting and... | |
| FOAMGLAS® insulation F-boxes are designed to insulate flanges in pipe work. FOAMGLAS® insulation boxes are designed to insulate valves and flanges in pipe work. Boxes are prefabricated in three standard... | |
| FOAMGLAS® insulation pipe segments (PSG) are fabricated for straight pipes. FOAMGLAS® pipe segments (PSG) are fabricated for straight pipes. Segments are prefabricated, allowing for fast installation and superior insulating performance... | |
| FOAMGLAS® insulation pipe shells (PSH) are fabricated for straight pipes. FOAMGLAS® pipe shells (PSH) are fabricated for straight pipes. The shells are prefabricated, allowing for fast installation and superior insulating... | |
| FOAMGLAS® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications. PC® 700K system combines the benefits of... | |
| FOAMGLAS® insulation quarter shells are fabricated for straight pipes. FOAMGLAS® quarter shells are fabricated for straight pipes. Quarter shells are prefabricated, allowing for fast insulation and superior insulating performance for... | |
| FOAMGLAS® insulation reducers are designed to insulate straight pipes with changing diameters. FOAMGLAS® insulation can be fabricated into pipe reducers to insulate and connect pipe work of which the pipe... | |
| FOAMGLAS® insulation T-pieces are designed to easily insulate intersections in pipe work. FOAMGLAS® T-pieces are designed to easily insulate intersections in pipe work. T-pieces are prefabricated, allowing for fast installation... | |
| FOAMGLAS® insulation victaulic elbows are designed to fit elbows and the grooved mechanical pipe joining systems. FOAMGLAS® insulation can be fabricated into victaulic elbows to insulate bends in pipe work... | |
| FOAMGLAS® ONE™ insulation is a lightweight, rigid material composed of millions of completely sealed glass cells. It is manufactured by Pittsburgh Corning in a block form and then fabricated into... | |
| The StrataFab® Insulation Billet is manufactured by Pittsburgh Corning using a proprietary bonding adhesive to create a uniform, multi-layered stack of FOAMGLAS® ONETM insulation block. The StrataFab... |