Owens Corning® FOAMGLAS® Insulation Datasheets for Architectural Coatings
Architectural coatings include paints, sealers, and specialty coatings for floors, roofs, walls, ceilings, decks, pavement, walkways, concrete surfaces, and other building and construction applications.
Architectural Coatings: Learn more
| Product Name | Notes |
|---|---|
| A highly flexible, acrylic latex coating used with FOAMGLAS® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove,... | |
| A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS® insulation. PITTCOTE® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS® insulation under... | |
| A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. | |
| A silicone-based, single-component coating, sealant and adhesive which cures by reaction with humidity. It is odorless, free of solvents, isocyanates and PVC. It provides good weathering, UV and mechanical resistance,... | |
| A specially formulated primer that promotes adhesion of the PITTWRAP® SS Jacketing when the laps are slightly dusty or the application is below 10°C (50°F). U.S. Stock Item. Available... | |
| PC® 74 A1 is a pre-mixed mineral adhesive and basic plaster, class CS II according to DIN EN 998-1 for interior insulation. Hydraulic hardening and surfactant active. The PC® 74... | |
| PITTSTOP™ 196 Vapor Stop is a two component, butyl rubber elastomer specially designed for use in FOAMGLAS® insulation systems. Its service temperature range is specifically suited for Liquid Natural Gas... |