Fosroc Limited Hydrophilic Waterstop for Use Where No Continuous Reinforcement Exists Supercast SW20

Description
The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive. Supercast SW sections are made from high performance synthetic elastomer strips. The swelling action of the Supercast SW range is the result of contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive pressure against the faces of the concrete joint, thus preventing water passing through the joint. Supercast SWX is a grey, elastomeric water-swellable gun applied paste. Supercast SWX can be used as a swellable adhesive to adhere Supercast SW waterstop to concrete. It has the capability to fill undulations and surface holes in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints whilst maintaining an integrated waterproofing network.
Description
The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive. Supercast SW sections are made from high performance synthetic elastomer strips. The swelling action of the Supercast SW range is the result of contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive pressure against the faces of the concrete joint, thus preventing water passing through the joint. Supercast SWX is a grey, elastomeric water-swellable gun applied paste. Supercast SWX can be used as a swellable adhesive to adhere Supercast SW waterstop to concrete. It has the capability to fill undulations and surface holes in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints whilst maintaining an integrated waterproofing network.

Suppliers

Company
Product
Description
Supplier Links
Hydrophilic Waterstop for Use Where No Continuous Reinforcement Exists - Supercast SW20 - Fosroc Limited
Tamworth, United Kingdom
Hydrophilic Waterstop for Use Where No Continuous Reinforcement Exists
Supercast SW20
Hydrophilic Waterstop for Use Where No Continuous Reinforcement Exists Supercast SW20
The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive. Supercast SW sections are made from high performance synthetic elastomer strips. The swelling action of the Supercast SW range is the result of contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting. Expansion of the waterstop creates a positive pressure against the faces of the concrete joint, thus preventing water passing through the joint. Supercast SWX is a grey, elastomeric water-swellable gun applied paste. Supercast SWX can be used as a swellable adhesive to adhere Supercast SW waterstop to concrete. It has the capability to fill undulations and surface holes in the concrete beneath the waterstop and swell into these when required. Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints whilst maintaining an integrated waterproofing network.

The Supercast SW range consists of swellable waterstops; Supercast SW formed sections, Supercast SWX gun-applied paste and Supercast SW Adhesive.

Supercast SW sections are made from high performance synthetic elastomer strips. The swelling action of the Supercast SW range is the result of contact between water and hydrophilic groups which are an intimate part of the Supercast SW polymeric structure. These hydrophilic groups are not subject to extraction and loss of swelling performance by prolonged or repeated wetting.

Expansion of the waterstop creates a positive pressure against the faces of the concrete joint, thus preventing water passing through the joint.

Supercast SWX is a grey, elastomeric water-swellable gun applied paste. Supercast SWX can be used as a swellable adhesive to adhere Supercast SW waterstop to concrete. It has the capability to fill undulations and surface holes in the concrete beneath the waterstop and swell into these when required.

Supercast SWX also enables Supercast SW sections to be linked into conventional Supercast PVC waterstop networks. This allows the use of Supercast PVC for expansion joints and Supercast SW for construction joints whilst maintaining an integrated waterproofing network.

Supplier's Site

Technical Specifications

  Fosroc Limited
Product Category Waterproofing Membranes
Product Number Supercast SW20
Product Name Hydrophilic Waterstop for Use Where No Continuous Reinforcement Exists
Type/Method Sheet/Film Membrane
Unlock Full Specs
to access all available technical data

Similar Products

Water-Resistant Flashing System - Aquaflash® & Aquaflash® Mesh - Dryvit UK
Specs
Type/Method Liquid
Material Other Material; Water-based Polymer
Tensile Strength 101 psi (71.07 m H2O)
View Details
Latex Bitumen Damp Proof Membrane - Mulseal DP - Fosroc Limited
Specs
Type/Method Liquid
Material Bituminen
Use Temperature 41 to 122 F (5 to 50 C)
View Details
Underslab Waterproofing Membrane - UNDERSEAL® - Polyguard Products, Inc.
Specs
Type/Method Sheet/Film Membrane
Material Polyethylene (PE)
Tensile Strength 4250 psi (2991 m H2O)
View Details
Damp Proof Course (DPC) - PITTCOURSE™ 100 - Owens Corning® FOAMGLAS® Insulation
Owens Corning® FOAMGLAS® Insulation
Specs
Type/Method Sheet/Film Membrane
Material Bituminen; Other Material; Polyester
Tensile Strength 63 to 68 psi (44.34 to 47.86 m H2O)
View Details