Proteus Industries Inc. Datasheets for Flow Switches

Flow switches are devices that monitor flow and send a trip signal to other devices, like a pump, for protection. These switches can be used for the measurement of gases, liquids, and steam.
Flow Switches: Learn more

Product Name Notes
8000EMR Series flow meters were designed for use in harsh environments with high levels of electromagnetic or radio-frequency interference. The superior immunity has been laboratory tested up to an RF...
100 Series Flow Switches > Flow rates from 0.2 to 227 LPM / 0.06 to 60 GPM > Adjustable trip point > Flow switch cannot jam in Flow OK position...
Proteus 8000 Series instruments provide accurate, rugged, reliable and cost-effective measurement of heat transfer fluids and other liquids from -40 to 90 °C. Customized versions can be adapted for use...
Standard 500 Series metering flow switches are calibrated with water at approximately 25°C / 77°F. The use of fluids other than water may affect the accuracy of measurement due to...