The CF12RM Remote Mounted Thermal Dispersion Flow Switch is available in two versions: CF12RMDC (+/-24Vdc) or CF12RMAC (85 to 264Vac). Both of these models offer reliable liquid and gas flow detection ideally suited for just about any Flow/ No Flow application, with the flexibility of separate panel mountable relay controller. This model is often an ideal solution when the point of installation is a very confined space or where the user prefers panel mounted electronics.
Like all of Sitron’s products, the CF12 can be configured to accommodate our customer’s unique process control requirements. All models can be ordered with a great variety of threaded, flange, or sanitary process connections as well as Halar or epoxy coating for aggressive mediums. While the CF12RM is designed to monitor flow status of liquids and gases, with its no moving parts technology it can also be an ideal solution for liquid level detection.
Applications
| Sitron | |
|---|---|
| Product Category | Velocity Flow Switches |
| Product Number | CF12RM |
| Product Name | Remote Sensor/Electronics |
| Operating Temperature | 14 to 176 F (-10 to 80 C) |
| Pipe Diameter | 0.50 to 2.00 inch (12.7 to 50.8 mm) |
| Mounting | Insertion |
| End Fittings | In-line Flanged; In-line Threaded |
| Process Media Type | Liquid; Gas |