PennEngineering® Portable Pneumatic Fastener Installation Hand Press PEMSERTER® Series P3®

Description
The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN / 5,000 lbs. With the PEMSERTER Series P3 press, you can easily install self-clinching nuts and studs in metric or unified sizes. The metric press kit contains punches and anvils to install nuts (S, CLS, and CLA) ranging from M2 thru M4 thread sizes and studs (FH, FHS, and FHA up to 12mm in length) ranging from M2.5 thru M4 thread sizes. The unified press kit contains punches and anvils to install nuts and studs up to 0.5” in length ranging from #2-56 thru #8-32 thread sizes. Features and Benefits Pneumatic power for consistency and simple operation. Requires shop air only. Trigger controlled safety. Snap-in tooling changeover. Press includes metric or unified tooling. Can be bench-mounted. Back side of yoke has two predrilled and tapped holes for bench mounting. Mounting bracket hardware included. One-year parts warranty.
Request a Quote Datasheet
Description
The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN / 5,000 lbs. With the PEMSERTER Series P3 press, you can easily install self-clinching nuts and studs in metric or unified sizes. The metric press kit contains punches and anvils to install nuts (S, CLS, and CLA) ranging from M2 thru M4 thread sizes and studs (FH, FHS, and FHA up to 12mm in length) ranging from M2.5 thru M4 thread sizes. The unified press kit contains punches and anvils to install nuts and studs up to 0.5” in length ranging from #2-56 thru #8-32 thread sizes. Features and Benefits Pneumatic power for consistency and simple operation. Requires shop air only. Trigger controlled safety. Snap-in tooling changeover. Press includes metric or unified tooling. Can be bench-mounted. Back side of yoke has two predrilled and tapped holes for bench mounting. Mounting bracket hardware included. One-year parts warranty.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Pneumatic Fastener Installation Hand Press - PEMSERTER® Series P3® - PennEngineering®
Danboro, PA, United States
Portable Pneumatic Fastener Installation Hand Press
PEMSERTER® Series P3®
Portable Pneumatic Fastener Installation Hand Press PEMSERTER® Series P3®
The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN / 5,000 lbs. With the PEMSERTER Series P3 press, you can easily install self-clinching nuts and studs in metric or unified sizes. The metric press kit contains punches and anvils to install nuts (S, CLS, and CLA) ranging from M2 thru M4 thread sizes and studs (FH, FHS, and FHA up to 12mm in length) ranging from M2.5 thru M4 thread sizes. The unified press kit contains punches and anvils to install nuts and studs up to 0.5” in length ranging from #2-56 thru #8-32 thread sizes. Features and Benefits Pneumatic power for consistency and simple operation. Requires shop air only. Trigger controlled safety. Snap-in tooling changeover. Press includes metric or unified tooling. Can be bench-mounted. Back side of yoke has two predrilled and tapped holes for bench mounting. Mounting bracket hardware included. One-year parts warranty.

The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN / 5,000 lbs.
With the PEMSERTER Series P3 press, you can easily install self-clinching nuts and studs in metric or unified sizes. The metric press kit contains punches and anvils to install nuts (S, CLS, and CLA) ranging from M2 thru M4 thread sizes and studs (FH, FHS, and FHA up to 12mm in length) ranging from M2.5 thru M4 thread sizes. The unified press kit contains punches and anvils to install nuts and studs up to 0.5” in length ranging from #2-56 thru #8-32 thread sizes.
Features and Benefits

  • Pneumatic power for consistency and simple operation. Requires shop air only.
  • Trigger controlled safety.
  • Snap-in tooling changeover.
  • Press includes metric or unified tooling.
  • Can be bench-mounted. Back side of yoke has two predrilled and tapped holes for bench mounting. Mounting bracket hardware included.
  • One-year parts warranty.
Supplier's Site Datasheet

Technical Specifications

  PennEngineering®
Product Category Assembly and Insertion Presses
Product Number PEMSERTER® Series P3®
Product Name Portable Pneumatic Fastener Installation Hand Press
Operation Insertion or Press Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Fastener Installation Press with Automatic Feed - PEMSERTER® Series 4® - PennEngineering®
Specs
Operation Insertion or Press Fitting
Automation / Control PLC Controller
Capacity 0.2023 to 6 tons (0.1835 to 5.45 metric tons)
View Details
Automatic Multi-Bowl Fastener Insertion Press - PEMSERTER® Series 3000MB™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Throat 31 inch (787 mm)
Technology Air or Pneumatic
View Details
Automatic Feed Fastener Insertion Press - PEMSERTER® Series 3000™ - PennEngineering®
Specs
Operation Insertion or Press Fitting
Capacity 0.2023 to 8 tons (0.1835 to 7.26 metric tons)
Throat 24.02 inch (610 mm)
View Details