Hoover Steel, Inc. Datasheets for Metal Profiles and Structural Shapes

Metal profiles and structural shapes include metals and alloys with uniform cross sections such as tees, angles, channels, I-beams, rectangular tubes, and specialty cross sectional shapes manufactured through extrusion, continuous casting, roll forming, or other specialized processes.
Metal Profiles and Structural Shapes: Learn more

Product Name Notes
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)...
Bar Channels Standard Length: 20 FT or 40 FT
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
Galvanized Angle Stock Length: 20 FT.
Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
Standard Channels Standard Length: 20 FT or 40 FT 10.5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 11.5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 12.25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13.4 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 14.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 15 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 15.3 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 18.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 20.7 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 30 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 33.9 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 4.1 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 40 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 5.4 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 50 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 6 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 6.7 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 7.25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 8.2 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 9 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 9.8 lbs per foot
WF Beams Larger sizes available upon request.
Hot Rolled Other sizes available upon request.
Junior, 6.4 lbs per foot
Ship and Car
Stock Item, Junior, 10.6 lbs per foot
Stock Item, Junior, 8.4 lbs per foot
Stock Item, Junior, 8.5 lbs per foot
Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome!
Structural Aluminum Angle - Type 6061 T6 Standard Length: 25 FT Equal and Unequal
Structural steel beam