Hoover Steel, Inc. Standard Channel 12"

Description
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
25 lbs per foot

Supplier's Site
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 30 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
30 lbs per foot

Supplier's Site
Standard Channel - 12
Schwenksville, PA, USA
Standard Channel
12"
Standard Channel 12"
Standard Channels Standard Length: 20 FT or 40 FT 20.7 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
20.7 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 12" 12" 12"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 2646901 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 316
Width / OD 0.5000 inch (12.7 mm)
View Details
SU006-1/2 Carbon-coated Copper Foil - Product-SU006 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Custom Roll Formed Panels -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details