Hoover Steel, Inc. Standard Channel 8"

Description
Standard Channels Standard Length: 20 FT or 40 FT 13.75 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 13.75 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 8
Schwenksville, PA, USA
Standard Channel
8"
Standard Channel 8"
Standard Channels Standard Length: 20 FT or 40 FT 13.75 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
13.75 lbs per foot

Supplier's Site
Standard Channel - 8
Schwenksville, PA, USA
Standard Channel
8"
Standard Channel 8"
Standard Channels Standard Length: 20 FT or 40 FT 11.5 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
11.5 lbs per foot

Supplier's Site
Standard Channel - 8
Schwenksville, PA, USA
Standard Channel
8"
Standard Channel 8"
Standard Channels Standard Length: 20 FT or 40 FT 18.75 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
18.75 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 8" 8" 8"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 680173 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.2500 inch (6.35 mm)
Length 13.15 inch (334 mm)
View Details
Resistance Alloy - ISOTAN® - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Heat Resistant
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Lead Lined Drywall -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details