Hoover Steel, Inc. Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
Aluminum Channel 6063 – T52 Extruded Channel has square / sharp corners (inside and outside) 6061 – T6 American Standard Structural Channel has tapered flanges and radius corners (inside only)...
Bar Channels Standard Length: 20 FT or 40 FT
Cold Rolled Rounds Other grades and sizes available. Inquiries welcomed! Cold Rolled Squares and Hex Bars available upon request.
Cold Rolled Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available.
Diamond Floor Plate, Plate & Sheet Shearing and bending services available. Inquire for other sizes and types. All inquiries are welcome!
Flat, Round & Square Type 6061-T52 = 12 FT Type 6063-T52 = 16 FT Other Aluminum Items Available Upon Request: • Coiled Wire • Expanded Metal • Handrail • Hexagonal...
Galvanized Angle Stock Length: 20 FT.
Galvanized Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available.
Galvanized Sheet Stock Size: 4 FT. x 10 FT.
Galvanized Slotted Angle Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
Galvanized Slotted Flat Landscape edging and guard rail available. Inquire for types and sizes. Inquire for other sizes and lengths. Bundle size: 10 pcs.
Hot Rolled Plate Shearing and bending services available. All inquiries are welcome! Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6 FT. x 10 FT.
Hot Rolled Rounds Other sizes available upon request. Half Round available upon request.
Hot Rolled Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6...
Stainless Plate Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome!
Stainless Rounds Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome!
Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome!
Standard Channels Standard Length: 20 FT or 40 FT 10.5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 11.5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 12.25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13.4 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 13.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 14.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 15 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 15.3 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 18.75 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 20.7 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 30 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 33.9 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 4.1 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 40 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 5 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 5.4 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 50 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 6 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 6.7 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 7.25 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 8.2 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 9 lbs per foot
Standard Channels Standard Length: 20 FT or 40 FT 9.8 lbs per foot
WF Beams Larger sizes available upon request.
Hot Rolled Other sizes available upon request.
Junior, 6.4 lbs per foot
Ship and Car
Stock Item, Junior, 10.6 lbs per foot
Stock Item, Junior, 8.4 lbs per foot
Stock Item, Junior, 8.5 lbs per foot
Stock Length: 20 FT Inquire for Abraison Resistant (AR) Flats
Stock Length: 20 FT./Some Sizes: 40 FT. Other sizes are available upon request. Inquiries are welcome!
Structural Aluminum Angle - Type 6061 T6 Standard Length: 25 FT Equal and Unequal
Structural steel beam