Hoover Steel, Inc. Standard Channel 9"

Description
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 9
Schwenksville, PA, USA
Standard Channel
9"
Standard Channel 9"
Standard Channels Standard Length: 20 FT or 40 FT 20 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
20 lbs per foot

Supplier's Site
Standard Channel - 9
Schwenksville, PA, USA
Standard Channel
9"
Standard Channel 9"
Standard Channels Standard Length: 20 FT or 40 FT 13.4 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
13.4 lbs per foot

Supplier's Site
Standard Channel - 9
Schwenksville, PA, USA
Standard Channel
9"
Standard Channel 9"
Standard Channels Standard Length: 20 FT or 40 FT 15 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
15 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 9" 9" 9"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 2647263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0591 inch (1.5 mm)
Width / OD 11.81 inch (300 mm)
Length 19.69 inch (500 mm)
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Resistance Alloy - Special Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Channels -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Channel
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details