Hoover Steel, Inc. Datasheets for Metal Sheet
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more
| Product Name | Notes |
|---|---|
| Cold Rolled Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available. | |
| Galvanized Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available. | |
| Galvanized Sheet Stock Size: 4 FT. x 10 FT. | |
| Hot Rolled Sheet All inquiries are welcome! Inquire for Abrasion Resistant (AR) Plates Shearing and bending services available. Other Stock Sizes Available: * 5 FT. x 10 FT. ** 6... | |
| Stainless Sheet Standard Stock Grade is 304. Inquire for other stainless items, finishes and grades. All inquiries welcome! |