Hoover Steel, Inc. Standard Channel 15"

Description
Standard Channels Standard Length: 20 FT or 40 FT 33.9 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 33.9 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 15
Schwenksville, PA, USA
Standard Channel
15"
Standard Channel 15"
Standard Channels Standard Length: 20 FT or 40 FT 33.9 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
33.9 lbs per foot

Supplier's Site
Standard Channel - 15
Schwenksville, PA, USA
Standard Channel
15"
Standard Channel 15"
Standard Channels Standard Length: 20 FT or 40 FT 50 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
50 lbs per foot

Supplier's Site
Standard Channel - 15
Schwenksville, PA, USA
Standard Channel
15"
Standard Channel 15"
Standard Channels Standard Length: 20 FT or 40 FT 40 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
40 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 15" 15" 15"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 980 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
2.5
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details