Hoover Steel, Inc. Standard Channel 6"

Description
Standard Channels Standard Length: 20 FT or 40 FT 10.5 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 10.5 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 6
Schwenksville, PA, USA
Standard Channel
6"
Standard Channel 6"
Standard Channels Standard Length: 20 FT or 40 FT 10.5 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
10.5 lbs per foot

Supplier's Site
Standard Channel - 6
Schwenksville, PA, USA
Standard Channel
6"
Standard Channel 6"
Standard Channels Standard Length: 20 FT or 40 FT 13 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
13 lbs per foot

Supplier's Site
Standard Channel - 6
Schwenksville, PA, USA
Standard Channel
6"
Standard Channel 6"
Standard Channels Standard Length: 20 FT or 40 FT 8.2 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
8.2 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 6" 6" 6"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Precision Thin Stainless Steel & Stainless Steel Alloys -  - Arnold Magnetic Technologies
Specs
Type Stainless
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Resistance Alloy - ISA-BRAZE 970 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Metal Bars & Metal Rods - 4377203 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.3937 inch (10 mm)
Length 39.37 inch (1000 mm)
View Details