Hoover Steel, Inc. Standard Channel 4"

Description
Standard Channels Standard Length: 20 FT or 40 FT 7.25 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 7.25 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 4
Schwenksville, PA, USA
Standard Channel
4"
Standard Channel 4"
Standard Channels Standard Length: 20 FT or 40 FT 7.25 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
7.25 lbs per foot

Supplier's Site
Standard Channel - 4
Schwenksville, PA, USA
Standard Channel
4"
Standard Channel 4"
Standard Channels Standard Length: 20 FT or 40 FT 5.4 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
5.4 lbs per foot

Supplier's Site
Steel I  Beam - 4
Schwenksville, PA, USA
Steel I Beam
4"
Steel I Beam 4"
Structural steel beam

Structural steel beam

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 4" 4" 4"
Product Name Standard Channel Standard Channel Steel I Beam
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Metal Sheets - 636264 - RS Components, Ltd.
RS Components, Ltd.
Specs
UTS 47862 psi (330000 KPa)
View Details
Resistance Alloy - Super Pure Nickel - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details