Hoover Steel, Inc. Standard Channel 7"

Description
Standard Channels Standard Length: 20 FT or 40 FT 14.75 lbs per foot
Description
Standard Channels Standard Length: 20 FT or 40 FT 14.75 lbs per foot

Suppliers

Company
Product
Description
Supplier Links
Standard Channel - 7
Schwenksville, PA, USA
Standard Channel
7"
Standard Channel 7"
Standard Channels Standard Length: 20 FT or 40 FT 14.75 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
14.75 lbs per foot

Supplier's Site
Standard Channel - 7
Schwenksville, PA, USA
Standard Channel
7"
Standard Channel 7"
Standard Channels Standard Length: 20 FT or 40 FT 12.25 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
12.25 lbs per foot

Supplier's Site
Standard Channel - 7
Schwenksville, PA, USA
Standard Channel
7"
Standard Channel 7"
Standard Channels Standard Length: 20 FT or 40 FT 9.8 lbs per foot

Standard Channels
Standard Length: 20 FT or 40 FT
9.8 lbs per foot

Supplier's Site

Technical Specifications

  Hoover Steel, Inc. Hoover Steel, Inc. Hoover Steel, Inc.
Product Category Metal Shapes and Stock Metal Shapes and Stock Metal Shapes and Stock
Product Number 7" 7" 7"
Product Name Standard Channel Standard Channel Standard Channel
Type CarbonSteel CarbonSteel CarbonSteel
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISA®-MINUS - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Bars & Metal Rods - 680971 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications Cz121/cw614n
Width / OD 0.2500 inch (6.35 mm)
View Details
Custom Roll Formed Cee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
1.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Copper
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details