Greaves Corporation Substation Tube to Tube Coupler T85K

Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - T85K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
T85K
Substation Tube to Tube Coupler T85K
STRAIGHT TYPE BRONZE MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 7-3/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 2 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number T85K
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details