Greaves Corporation Substation Tube to Tube Coupler ALT65K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - ALT65K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
ALT65K
Substation Tube to Tube Coupler ALT65K
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 6-7/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 2 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number ALT65K
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726081 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.6693 inch (17 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details