Greaves Corporation Substation Tube to Tube Coupler T11K90-6

Description
90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet
Description
90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - T11K90-6 - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
T11K90-6
Substation Tube to Tube Coupler T11K90-6
90 DEG TYPE BRONZE MATERIAL 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
  • 90 DEG TYPE
  • BRONZE MATERIAL
  • 3/8 INCH DIA BOLT SIZE
  • 3/4 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 3/4 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number T11K90-6
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling; Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details