Greaves Corporation Substation Tube to Tube Coupler ALT88K90

Description
90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet
Description
90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - ALT88K90 - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
ALT88K90
Substation Tube to Tube Coupler ALT88K90
90 DEG TYPE ALUMINUM MATERIAL 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
  • 90 DEG TYPE
  • ALUMINUM MATERIAL
  • 5/8 INCH DIA BOLT SIZE
  • 3-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 3-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number ALT88K90
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling; Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details