Greaves Corporation Substation Tube to Tube Coupler T66K

Description
STRAIGHT TYPE BRONZE MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet
Description
STRAIGHT TYPE BRONZE MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - T66K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
T66K
Substation Tube to Tube Coupler T66K
STRAIGHT TYPE BRONZE MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
  • STRAIGHT TYPE
  • BRONZE MATERIAL
  • 7 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number T66K
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details