Greaves Corporation Substation Tube to Tube Coupler ALT63K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - ALT63K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
ALT63K
Substation Tube to Tube Coupler ALT63K
STRAIGHT TYPE ALUMINUM MATERIAL 6-5/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 6-5/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 1-1/4 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number ALT63K
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Coupler
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details