Greaves Corporation Substation Tube to Tube Coupler T66K90

Description
90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet
Description
90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Tube Coupler - T66K90 - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Tube Coupler
T66K90
Substation Tube to Tube Coupler T66K90
90 DEG TYPE BRONZE MATERIAL 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE TREGO[T] BRAND TK-90 MODEL
  • 90 DEG TYPE
  • BRONZE MATERIAL
  • 1/2 INCH DIA BOLT SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR RUN SIZE
  • 2-1/2 INCH IPS TUBE/CONDUCTOR TAP SIZE
  • TREGO[T] BRAND
  • TK-90 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Conduit Fittings
Product Number T66K90
Product Name Substation Tube to Tube Coupler
Fitting Type Coupling; Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details