VUF-S400-03R -- CHASSIS MOUNT AC-DC POWER SUPPLY
CUI Inc.
Chassis Mount AC-DC Power Supply
VUF-S400-03R
Description
3.3 Vdc, 60 A, 198 W
Description
3.3 Vdc, 60 A, 198 W
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
VUF-S400-03R |
|
Product Name
|
Chassis Mount AC-DC Power Supply |
|
Type
|
AC/DC Converter
|
|
Features
|
Power Factor Correction
|
|
DC Output Voltage
|
3.3 volts
|
|
DC Output Current
|
60 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
30.0 volts
View Details
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
3 suppliers
Siglent Technologies NA, Inc.
Type
DC Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
3 amps
View Details