Takex America, Inc. Sensor Switch, Passive Infrared MS-100E

Description
Description Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180° Rotatable optics allow the unit to be installed in almost any position; mount vertically for standard detection or horizontally as a door sensor… the choice is yours! And that's not all… we've included DAY/NIGHT sensing for automatic control, and a variable timer relay with NO/NC outputs ideal for triggering CCTV, lighting or speech units in commercial, domestic and industrial applications. Features supplied with wide angle and long range lenses choose from 4 detection patterns can be mounted vertically or horizontally sensor head rotates a full 180 degrees day/night sensing variable output relay timer (approx. 2 sec to 5 min)
Datasheet
Description
Description Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180° Rotatable optics allow the unit to be installed in almost any position; mount vertically for standard detection or horizontally as a door sensor… the choice is yours! And that's not all… we've included DAY/NIGHT sensing for automatic control, and a variable timer relay with NO/NC outputs ideal for triggering CCTV, lighting or speech units in commercial, domestic and industrial applications. Features supplied with wide angle and long range lenses choose from 4 detection patterns can be mounted vertically or horizontally sensor head rotates a full 180 degrees day/night sensing variable output relay timer (approx. 2 sec to 5 min)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Switch, Passive Infrared - MS-100E - Takex America, Inc.
San Jose, CA, United States
Sensor Switch, Passive Infrared
MS-100E
Sensor Switch, Passive Infrared MS-100E
Description Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180° Rotatable optics allow the unit to be installed in almost any position; mount vertically for standard detection or horizontally as a door sensor… the choice is yours! And that's not all… we've included DAY/NIGHT sensing for automatic control, and a variable timer relay with NO/NC outputs ideal for triggering CCTV, lighting or speech units in commercial, domestic and industrial applications. Features supplied with wide angle and long range lenses choose from 4 detection patterns can be mounted vertically or horizontally sensor head rotates a full 180 degrees day/night sensing variable output relay timer (approx. 2 sec to 5 min)

Description

Designed for outdoor and indoor use, The MS-100E offers the choice of Wide Angle, Horizontal Curtain, Vertical Curtain and Long Range detection up to 20m from within a single discreet housing. 180° Rotatable optics allow the unit to be installed in almost any position; mount vertically for standard detection or horizontally as a door sensor… the choice is yours!

And that's not all… we've included DAY/NIGHT sensing for automatic control, and a variable timer relay with NO/NC outputs ideal for triggering CCTV, lighting or speech units in commercial, domestic and industrial applications.

Features

  • supplied with wide angle and long range lenses
  • choose from 4 detection patterns
  • can be mounted vertically or horizontally
  • sensor head rotates a full 180 degrees
  • day/night sensing
  • variable output relay timer (approx. 2 sec to 5 min)
Supplier's Site Datasheet

Technical Specifications

  Takex America, Inc.
Product Category Motion and Occupancy Detectors
Product Number MS-100E
Product Name Sensor Switch, Passive Infrared
Type Passive Infrared, PIRs
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
PIR Sensors - 2174384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Pir motion detector
View Details
Type 18.31 - PIR movement detectors 10A - 183100240300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details