12 INCH
1-1/8 INCH
5/16 INCH THICKNESS
600 AMPERE CURRENT RATING
TIN PLATED COPPER FERRULE MATERIAL
TINNED COPPER BRAID MATERIAL
NUMBER OF BRAIDS 4
FXB MODEL
Penn-Union Corp.
Done
Datasheet
Description
12 INCH
1-1/8 INCH
5/16 INCH THICKNESS
600 AMPERE CURRENT RATING
TIN PLATED COPPER FERRULE MATERIAL
TINNED COPPER BRAID MATERIAL
NUMBER OF BRAIDS 4
FXB MODEL
12 INCH
1-1/8 INCH
5/16 INCH THICKNESS
600 AMPERE CURRENT RATING
TIN PLATED COPPER FERRULE MATERIAL
TINNED COPPER BRAID MATERIAL
NUMBER OF BRAIDS 4
FXB MODEL