Penn-Union Corp. Grounding Flexible Braid Jumper FXB4A12SQ

Description
12 INCH 1-1/8 INCH 3 INCH FERRULE LENGTH 5/16 INCH THICKNESS 600 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
Datasheet
Description
12 INCH 1-1/8 INCH 3 INCH FERRULE LENGTH 5/16 INCH THICKNESS 600 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Flexible Braid Jumper - FXB4A12SQ - Penn-Union Corp.
Edinboro, PA, USA
Grounding Flexible Braid Jumper
FXB4A12SQ
Grounding Flexible Braid Jumper FXB4A12SQ
12 INCH 1-1/8 INCH 3 INCH FERRULE LENGTH 5/16 INCH THICKNESS 600 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
  • 12 INCH
  • 1-1/8 INCH
  • 3 INCH FERRULE LENGTH
  • 5/16 INCH THICKNESS
  • 600 AMPERE CURRENT RATING
  • 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER
  • TIN PLATED COPPER FERRULE MATERIAL
  • 1-5/8 INCH HOLE SPACING
  • TINNED COPPER BRAID MATERIAL
  • NUMBER OF BRAIDS 4
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Grounding Straps
Product Number FXB4A12SQ
Product Name Grounding Flexible Braid Jumper
Strap Types Braid
Unlock Full Specs
to access all available technical data

Similar Products

PVC Ground Strap - AS 356-488-500 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
ESD Grounding - 2658659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types ESD Grounding
View Details