Penn-Union Corp. Grounding Flexible Braid Jumper FXB4D12SQ

Description
12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 9/16 INCH THICKNESS 900 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
Datasheet
Description
12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 9/16 INCH THICKNESS 900 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding Flexible Braid Jumper - FXB4D12SQ - Penn-Union Corp.
Edinboro, PA, USA
Grounding Flexible Braid Jumper
FXB4D12SQ
Grounding Flexible Braid Jumper FXB4D12SQ
12 INCH 1-1/2 INCH 3 INCH FERRULE LENGTH 9/16 INCH THICKNESS 900 AMPERE CURRENT RATING 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER TIN PLATED COPPER FERRULE MATERIAL 1-5/8 INCH HOLE SPACING TINNED COPPER BRAID MATERIAL NUMBER OF BRAIDS 4 FXB MODEL
  • 12 INCH
  • 1-1/2 INCH
  • 3 INCH FERRULE LENGTH
  • 9/16 INCH THICKNESS
  • 900 AMPERE CURRENT RATING
  • 11/16 INCH L X 9/16 INCH W SLOTTED HOLE DIAMETER
  • TIN PLATED COPPER FERRULE MATERIAL
  • 1-5/8 INCH HOLE SPACING
  • TINNED COPPER BRAID MATERIAL
  • NUMBER OF BRAIDS 4
  • FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Grounding Straps
Product Number FXB4D12SQ
Product Name Grounding Flexible Braid Jumper
Strap Types Braid
Unlock Full Specs
to access all available technical data

Similar Products

Earthing Straps - 2649253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Strap Types Earthing Straps
Material Copper; Copper
Standards and Certifications RoHS
View Details
Flat Tinned Copper Braid - 1115-3/64
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details
PVC Ground Strap - AS 356-2413-281 T - Cooner Wire Company
Specs
Strap Types Braid
Material Copper
Shape Flat
View Details