24 INCH
1 INCH
1-1/2 INCH FERRULE LENGTH
5/32 INCH THICKNESS
200 AMPERE CURRENT RATING
9/16 INCH HOLE DIAMETER
TIN PLATED COPPER FERRULE MATERIAL
1-3/4 INCH HOLE SPACING
TIN PLATED COPPER BRAID MATERIAL
GFXB MODEL
Penn-Union Corp.
Done
Datasheet
Description
24 INCH
1 INCH
1-1/2 INCH FERRULE LENGTH
5/32 INCH THICKNESS
200 AMPERE CURRENT RATING
9/16 INCH HOLE DIAMETER
TIN PLATED COPPER FERRULE MATERIAL
1-3/4 INCH HOLE SPACING
TIN PLATED COPPER BRAID MATERIAL
GFXB MODEL
24 INCH
1 INCH
1-1/2 INCH FERRULE LENGTH
5/32 INCH THICKNESS
200 AMPERE CURRENT RATING
9/16 INCH HOLE DIAMETER
TIN PLATED COPPER FERRULE MATERIAL
1-3/4 INCH HOLE SPACING
TIN PLATED COPPER BRAID MATERIAL
GFXB MODEL