GFXBA24D1 -- GROUNDING BRAID
Penn-Union Corp.
Grounding Braid
GFXBA24D1
Description
COPPER MATERIAL
TIN PLATED FINISH
24 INCH
1-1/2 INCH
24 LENGTH - DECIMAL
1.5 WIDTH - DECIMAL
9/16 INCH DIAMETER
.5625 DIAMETER - DECIMAL
9/16 DIAMETER - FRACTIONAL
CURRENT RATING 200 AMPERE
DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
WIDTH - DECIMAL - UOM IN
Description
COPPER MATERIAL
TIN PLATED FINISH
24 INCH
1-1/2 INCH
24 LENGTH - DECIMAL
1.5 WIDTH - DECIMAL
9/16 INCH DIAMETER
.5625 DIAMETER - DECIMAL
9/16 DIAMETER - FRACTIONAL
CURRENT RATING 200 AMPERE
DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
WIDTH - DECIMAL - UOM IN
Datasheet
Suppliers
COPPER MATERIAL
TIN PLATED FINISH
24 INCH
1-1/2 INCH
24 LENGTH - DECIMAL
1.5 WIDTH - DECIMAL
9/16 INCH DIAMETER
.5625 DIAMETER - DECIMAL
9/16 DIAMETER - FRACTIONAL
CURRENT RATING 200 AMPERE
DIAMETER - DECIMAL - UOM IN
LENGTH - DECIMAL - UOM IN
WIDTH - DECIMAL - UOM IN
- COPPER MATERIAL
- TIN PLATED FINISH
- 24 INCH
- 1-1/2 INCH
- 24 LENGTH - DECIMAL
- 1.5 WIDTH - DECIMAL
- 9/16 INCH DIAMETER
- .5625 DIAMETER - DECIMAL
- 9/16 DIAMETER - FRACTIONAL
- CURRENT RATING 200 AMPERE
- DIAMETER - DECIMAL - UOM IN
- LENGTH - DECIMAL - UOM IN
- WIDTH - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grounding Straps |
|
Product Number
|
GFXBA24D1 |
|
Product Name
|
Grounding Braid |
|
Strap Types
|
Braid
|
Unlock Full Specs
to access all available technical data
Similar Products
Strap Types
Earthing Straps
Material
Copper; Copper
Standards and Certifications
RoHS
View Details