Stainless Hose Fittings, Ltd. Datasheets for Hydraulic Fittings

Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more

Page: 1 2 3
Product Name Notes
Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: CODE 61 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE 30° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE 60° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE 90° Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,...
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: CODE 62 FLANGE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,...
Type: DIN 24° HEAVY 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: DIN 24° HEAVY 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: DIN 24° HEAVY 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: DIN 24° HEAVY STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: DIN 24° HEAVY STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12,...
Type: FEMALE JIC 37° STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: SHF90L-04-04FJ SHF90L-06-06FJ SHF90L-08-08FJ SHF90L-10-10FJ SHF90L-12-12FJ No Skive:...
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 71 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R12
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,...
Type: FEMALE PIPE RIGID STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon...
Type: FEMALE PIPE STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 3R80 - SAE100R8, 3E80 - Non-Conductive...
Type: INCH TUBE STUB 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: INCH TUBE STUB STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: JIS 30° CONE SEAT Description: Crimp coupling Series: 91 Series Material:303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon...
Type: LOK STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 71 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R12
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 90L Series Material: 316 Stainless Steel Can be coupled with the following hoses: SHF90L-04-04MP SHF90L-06-06MP SHF90L-08-08MP SHF90L-12-12MP No Skive: 3R80 -...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15, DIN,...
Type: METRIC TUBE STUB Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: MPX (EXTRA LONG HEX) Description: Crimp coupling Series: JJ Series Material: 316 Stainless Steel Can be coupled with the following hoses: Must Skive: 100R2, 100R11, 100R12, 100R13, 100R15,...
Type: OFT 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,...
Type: OFT 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,...
Type: OFT STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16, 100R17,...
Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9,...
Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,...
Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: 78 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R13
Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth...
Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9,...
Type: SWIVEL FEMALE BSP 60° CONE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,...
Type: TUBE STUB STRAIGHT Description: Crimp coupling Series: 91 Series Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: SWIVEL FEMALE 45° SAE FLARE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT,...
Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4,...
Type: SWIVEL FEMALE BSP 60° CONE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,...
Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,...
Type: FEMALE JIC 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE JIC 45° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,...
Type: FEMALE JIC 90° Material: 303 & 316 Stainless Steel Can be coupled with the following hoses: SAE 100R14 Smooth Bore Teflon
Type: FEMALE JIC 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE JIC 90° Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3, 100R4, 100R5,...
Type: FEMALE JIC 90°L Description: Crimp coupling (Long Drop) Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,...
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 55 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: SAE 100R7
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: AA Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: FC211 - SAE 100R1AT FC212 -...
Type: FEMALE NPSM 30° CONE STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R3,...
Type: MALE O-RING BOSS Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: FEMALE JIC 45° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: FEMALE JIC 90° Description: Crimp coupling Series: BW Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT,100R2AT, 100R4, 100R9, 100R11, 100R12, 100R16,...
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE SWIVEL BSP 60° CONE Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,...
Type: MALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE SWIVEL Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...
SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: MPX (CARBON FERRULE) (EXTRA LONG HEX) Description: Crimp coupling Series: BW Series Material: 303 Stainless...
SHFBW SERIES - STAINLESS STEEL MPX (EXTRA LONG HEX) & BOP METAL HOSE FERRULE Type: BOP METAL HOSE OVER FERRULE Description: Crimp coupling Series: BW Series Material: 304 Stainless...
SHFHY SERIES - STAINLESS STEEL MALE O-RING BOSS & MALE JIC 37° Type: MALE JIC 37° STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can...
SHFHY SERIES - STAINLESS STEEL MALE O-RING BOSS & MALE JIC 37° Type: MALE O-RING BOSS STRAIGHT Description: Crimp coupling Series: HY Series Material: 303 / 316 Stainless Steel Can...

<< Prev