Stainless Hose Fittings, Ltd. Datasheets for Hydraulic Fittings

Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems.
Hydraulic Fittings: Learn more

Page: 1 2 3
Product Name Notes
5405 - MALE NPT x FEMALE NPT EXPANDER
5406 - MALE NPT x FEMALE NPT BUSHING
5406 BSPP HHP - MALE BSPP HOLLOW HEX PLUG
5406-C - FEMALE NPT PIPE CAP
5406-P - MALE NPT HEX PIPE PLUG
5500 - MALE NPT x MALE NPT 90°
5501 - MALE NPT x MALE NPT 45°
5503 - MALE NPT x FEMALE NPT 45°
5504 - FEMALE NPT x FEMALE NPT 90°
5505 - FEMALE NPT x FEMALE NPT 45°
5600 - MALE NPT x MALE NPT x MALE NPT TEE
5602 - MALE NPT x FEMALE NPT x FEMALE NPT TEE
5604 - FEMALE NPT x FEMALE NPT x MALE NPT TEE
5605 - FEMALE NPT x FEMALE NPT x FEMALE NPT TEE
5652 - FEMALE NPT CROSS
6400 - MALE JIC 37° x MALE ORB
6401 - MALE ORB x MALE NPT
6402 - MALE ORB x FEMALE JIC
6404 - FEMALE ORB x MALE NPT
6405 - MALE ORB x FEMALE NPT
6408 - MALE ORB HEX PLUG
6408-HH - MALE ORB HOLLOW HEX PLUG
6410 - MALE ORB x FEMALE ORB
6425 - FEMALE ORB x FEMALE ORB
6464 - MALE ORB x MALE ORB
6500 - MALE JIC 37° x FEMALE JIC 90°
6501 - MALE NPT x FEMALE JIC SWIVEL 90°
6502 - MALE JIC 37° x FEMALE JIC SWIVEL 45°
6504 - MALE JIC 37° x FEMALE JIC SWIVEL
6505 - MALE NPT x FEMALE JIC SWIVEL
6506 - FEMALE NPT x FEMALE JIC SWIVEL
6565 - FEMALE JIC x FEMALE JIC
6600 - MALE JIC 37° x MALE JIC 37° x FEMALE JIC TEE SWIVEL
6602 - MALE JIC 37° x FEMALE JIC x MALE JIC 37° TEE SWIVEL
6802 - MALE JIC 37° x FEMALE ADJUSTABLE ORB 45°
6803 - MALE JIC 37° x MALE JIC 37° x MALE ADJUSTABLE ORB TEE
6804 - MALE JIC 37° x MALE ADJUSTABLE ORB x MALE JIC 37° TEE
7022 - FEMALE JIC x MALE BSPP
7032 - MALE BSPP x MALE NPT
7042 - MALE BSPP x FEMALE NPT
7052 - FEMALE BSPP x FEMALE NPT
Type: DIN 24° LIGHT 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: DIN 24° LIGHT 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: DIN 24° LIGHT STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN...
Type: SWIVEL FEMALE BSP 60° CONE 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,...
Type: SWIVEL FEMALE BSP 60° CONE 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16,...
Type: FEMALE JIC 45° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE JIC 90° Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE JIC 90°L Description: Crimp coupling (Long Drop) Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,...
Type: MALE O-RING BOSS Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
Type: FEMALE SWIVEL BSP 60° CONE Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17,...
Type: MALE JIC STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with the following hoses: No Skive: 100R1AT, 100R2AT, 100R16, 100R17, DIN 1SN,...
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE STRAIGHT Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...
SHF43 SERIES - STAINLESS STEEL MALE PIPE, STAINLESS STEEL MALE PIPE SWIVEL Type: MALE PIPE SWIVEL Description: Crimp coupling Series: 43 Series Material: 316 Stainless Steel Can be coupled with...

<< Prev Next >>