Prestolok, nickel-plated brass push-in fitting for fluids and arduous pneumatic applications.
| Parker Hannifin / Automation / Pneumatic - Europe | |
|---|---|
| Product Category | Pneumatic Fittings |
| Product Number | C63PB6-1/4 |
| Product Name | Prestolok Fitting Series |
| Fitting Type | Tube Fitting; Elbow Fitting |
| Connection Type | Push-to-Connect; Tube - Male English Straight Thread; Barbed or Ribbed End; 6mm Tube x 1/8" Thread |
| Material | Brass/Bronze |