CoorsTek Datasheets for Silicon Nitride and Silicon Nitride Ceramics
Silicon nitride and silicon nitride ceramics have outstanding high-temperature, mechanical, wear, and thermal properties. These hard ceramics also have moderate thermal conductivity, a low coefficient of thermal expansion, a moderately high elastic modulus, and unusually high fracture toughness.
Silicon Nitride and Silicon Nitride Ceramics: Learn more
| Product Name | Notes |
|---|---|
| CoorsTek ultra-precise Cerbec® Bearing Balls are ideal for use in wind turbines, available in up to 50 mm diameters. The inherent dielectric properties of silicon nitride (Si3N4) provide electrical insulation... | |
| Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high... |