CoorsTek Datasheets for Thermal and Refractory Ceramics
Thermal and refractory ceramics are inorganic, engineered materials that are designed for high-temperature applications. They are used for thermal insulation and fire proofing, and also as structural materials. Additional applications include wear parts and tooling, electrical and electronic components, glass manufacturing, materials processing, corrosion protection, and ballistics.
Thermal and Refractory Ceramics: Learn more
| Product Name | Notes |
|---|---|
| Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina... | |
| CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the... | |
| CoorsTek originally developed high-purity alumina electrostatic precipitator insulator (ESP) products in the 1960s to replace products manufactured with electrical-grade porcelain. In the early 1970s, CoorsTek commercialized high-grade alumina ceramic insulator... | |
| Glassun refractories are manufactured from high-purity fused silica materials. There are four categories of Glassun refractories, including: Glassun Series, shaped by slip casting Glassun Castable monolithic refractories Glassun Cement Glassun... |