CoorsTek Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| ABRASION-RESISTANT & SPECIALTY VALVES Abrasion-resistant valves are recommended for applications where erosive particulates are causing premature failure of standard valves and suspended solids dictate the use of an open flow... | |
| CoorsTek provides industrial-grade valves and valve components that excel in even the most punishing conditions. Made to outperform conventional plastic, metal, carbide-coated, and diffusion alloy materials in corrosive, high-temperature, and... | |
| Engineered ceramic discs and valves deliver superior functionality and durability in both residential and industrial faucets — in use worldwide, in every kind of faucet, by every major manufacturer. Advanced... | |
| To match your application needs, CoorsTek Stem-Guided Plate Valves are available in a variety of pressure ratings and material combinations. Seats — The CoorsTek standard seat is a three-webb, investment-cast,... |