CoorsTek Sintered Silicon Nitride

Description
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.
Description
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Sintered Silicon Nitride -  - CoorsTek
Golden, CO, USA
Sintered Silicon Nitride
Sintered Silicon Nitride
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings.

  • High toughness
  • Thermal shock resistant
  • Tight tolerances

Ceramic Expertise

CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Name Sintered Silicon Nitride
Specialty Ceramic Type Silicon Nitride
Composition or ASTM/EN Cement Type  Silicon Nitride (Si3N4)
Applications Focus rings, Seal components
Max Use Temperature 1150 to 1400 C (2102 to 2552 F)
Thermal Conductivity 19 to 80 W/m-K (10.98 to 46.22 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Ceramic Ball Valve Seat -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Specialty Ceramic Type Zirconia
Thermal Conductivity 2.5 W/m-K (1.44 BTU-ft/hr-ft²-F)
Compressive Strength 290074 psi (2.00E6 KPa)
View Details
Boron Nitride Ceramic Nozzle for Molten Metal Powder Gas Atomization -  - Xiamen Unipretec Ceramic Technology Co., Ltd.
Specs
Specialty Ceramic Type Silicon Nitride; Boron Nitride
Shape / Form Spout
Applications Corrosion resistant
View Details
Resifa™ M.S. (Microsphere) Gel™ -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Shape / Form Precursor or Sol-gel
Applications Chemical or material processing; Cosmetics
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details