CoorsTek Hot Pressed Silicon Nitride

Description
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.
Description
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Hot Pressed Silicon Nitride -  - CoorsTek
Golden, CO, USA
Hot Pressed Silicon Nitride
Hot Pressed Silicon Nitride
Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings. High toughness Thermal shock resistant Tight tolerances Ceramic Expertise CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Silicon Nitrides (Si3N4) have a unique grain structure which delivers both exceedingly high strength and toughness and exceptionally high thermal shock resistance — making it ideal for applications with high dynamic stresses, thermal rigor, and demanding reliability requirements. Silicon nitrides also have the capacity for high-tolerance, wear-resistant finishes. This unique combination of material properties provides advantages in severe-service applications such as turbines and high-end ball bearings.

  • High toughness
  • Thermal shock resistant
  • Tight tolerances

Ceramic Expertise

CoorsTek has broad capabilities for manufacturing Silicon Nitride including specialized manufacturing processes that produce extreme tolerances for optimal performance.

Supplier's Site

Technical Specifications

  CoorsTek
Product Category Specialty Ceramics
Product Name Hot Pressed Silicon Nitride
Specialty Ceramic Type Silicon Nitride
Composition or ASTM/EN Cement Type  Silicon Nitride (Si3N4)
Applications Ball bearing components, Check valves
Max Use Temperature 1400 C (2552 F)
Thermal Conductivity 20 to 100 W/m-K (11.56 to 57.78 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Shaft and Sleeve -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Specialty Ceramic Type Zirconia
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Silicon Nitride Ceramic Materials -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Specialty Ceramic Type Silicon Nitride
Shape / Form Custom Shape
Thermal Conductivity 25 W/m-K (14.44 BTU-ft/hr-ft²-F)
View Details
Aluminum nitride structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Specialty Ceramic Type Aluminum Nitride
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details