FOAMGLAS® HLB 1400 Insulation is specially designed for high load bearing industrial applications. Its unique combination of high compressive strength and low thermal conductivity makes it ideal for a wide range of tank base construction and other industrial load bearing applications.
Applications
• Cold & cryogenic tanks bases
• Hot & high temperature tank bases
• Load bearing pipe supports
• Secondary containment corner protection
• Special loading bearing applications
FOAMGLAS® HLB Block Insulation is manufactured in a full range of
standard grades and it is available in standard SI and Imperial formats..
| Owens Corning® FOAMGLAS® Insulation | |
|---|---|
| Product Category | Glass Materials |
| Product Number | HLB 1400 |
| Product Name | FOAMGLAS® HLB Cellular Glass Insulation |
| Shape / Form | Block; Custom Shape |
| Applications | Insulation; Corrosion resistant; Thermal Insulation or Fire Proofing Material |
| Features | Porous material |
| Glass Type | Glass |
| Length | 24 inch (610 mm) |