Owens Corning® FOAMGLAS® Insulation PC® 700K System

Description
FOAMGLAS® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications. PC® 700K system combines the benefits of FOAMGLAS ® ONE™ Insulation with a two-component inorganic mortar and a glass fabric reinforcement for superior high temperature or cyclical performance. The mortar is based on a specially formulated glass powder, fillers and a modified silica dispersion. The cloth is a wide-mesh, alkaline-resistant glass fabric. These fabric and mortar components are offered by Owens Corning or are available as pre-applied system. Service temperature range: Direct exposure: -196 °C up to +400 °C (-320 °F up to +752 °F) System Operating Temperature: -268 °C up to +482 °C (-450 °F up to +900 °F) Application areas: Low-Temperature piping Medium and high-temperature piping Heat-transfer fluid piping Cyclical piping Live application Retrofit or maintenance Benefits: Wide service temperature range Resistant to thermal shock May extend the working temperature beyond that of a traditional single layer system. May reduced the number of insulation layers Improves high temperature or cyclical system performance Direct application to hot surfaces System Components: Prefabricated FOAMGLAS® ONE™ Insulation PC® 80 Mortar PC® 150 Fabric
Description
FOAMGLAS® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications. PC® 700K system combines the benefits of FOAMGLAS ® ONE™ Insulation with a two-component inorganic mortar and a glass fabric reinforcement for superior high temperature or cyclical performance. The mortar is based on a specially formulated glass powder, fillers and a modified silica dispersion. The cloth is a wide-mesh, alkaline-resistant glass fabric. These fabric and mortar components are offered by Owens Corning or are available as pre-applied system. Service temperature range: Direct exposure: -196 °C up to +400 °C (-320 °F up to +752 °F) System Operating Temperature: -268 °C up to +482 °C (-450 °F up to +900 °F) Application areas: Low-Temperature piping Medium and high-temperature piping Heat-transfer fluid piping Cyclical piping Live application Retrofit or maintenance Benefits: Wide service temperature range Resistant to thermal shock May extend the working temperature beyond that of a traditional single layer system. May reduced the number of insulation layers Improves high temperature or cyclical system performance Direct application to hot surfaces System Components: Prefabricated FOAMGLAS® ONE™ Insulation PC® 80 Mortar PC® 150 Fabric

Suppliers

Company
Product
Description
Supplier Links
PC® 700K System -  - Owens Corning® FOAMGLAS® Insulation
Toledo, OH, United States
PC® 700K System
PC® 700K System
FOAMGLAS® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications. PC® 700K system combines the benefits of FOAMGLAS ® ONE™ Insulation with a two-component inorganic mortar and a glass fabric reinforcement for superior high temperature or cyclical performance. The mortar is based on a specially formulated glass powder, fillers and a modified silica dispersion. The cloth is a wide-mesh, alkaline-resistant glass fabric. These fabric and mortar components are offered by Owens Corning or are available as pre-applied system. Service temperature range: Direct exposure: -196 °C up to +400 °C (-320 °F up to +752 °F) System Operating Temperature: -268 °C up to +482 °C (-450 °F up to +900 °F) Application areas: Low-Temperature piping Medium and high-temperature piping Heat-transfer fluid piping Cyclical piping Live application Retrofit or maintenance Benefits: Wide service temperature range Resistant to thermal shock May extend the working temperature beyond that of a traditional single layer system. May reduced the number of insulation layers Improves high temperature or cyclical system performance Direct application to hot surfaces System Components: Prefabricated FOAMGLAS® ONE™ Insulation PC® 80 Mortar PC® 150 Fabric

FOAMGLAS® insulation prefabricated shapes reinforced with an appropriate cementitious compound and supporting scrim for use in many hot and high temperature service applications.

PC® 700K system combines the benefits of FOAMGLAS ® ONE™ Insulation with a two-component inorganic mortar and a glass fabric reinforcement for superior high temperature or cyclical performance. The mortar is based on a specially formulated glass powder, fillers and a modified silica dispersion. The cloth is a wide-mesh, alkaline-resistant glass fabric. These fabric and mortar components are offered by Owens Corning or are available as pre-applied system.

Service temperature range:
Direct exposure: -196 °C up to +400 °C (-320 °F up to +752 °F)
System Operating Temperature: -268 °C up to +482 °C (-450 °F up to +900 °F)

Application areas:

  • Low-Temperature piping
  • Medium and high-temperature piping
  • Heat-transfer fluid piping
  • Cyclical piping
  • Live application
  • Retrofit or maintenance

Benefits:

  • Wide service temperature range
  • Resistant to thermal shock
  • May extend the working temperature beyond that of a traditional single layer system.
  • May reduced the number of insulation layers
  • Improves high temperature or cyclical system performance
  • Direct application to hot surfaces

System Components:

  • Prefabricated FOAMGLAS® ONE™ Insulation
  • PC® 80 Mortar
  • PC® 150 Fabric
Supplier's Site

Technical Specifications

  Owens Corning® FOAMGLAS® Insulation
Product Category Glass Materials
Product Name PC® 700K System
Shape / Form Block; Custom Shape
Unlock Full Specs
to access all available technical data

Similar Products

Lead Glass -  - MarShield
MarShield
Specs
Shape / Form Plate / Board
Applications Radiation Protections
Glass Type Glass; Lead Glass
View Details
Quartz Glass -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Glass Type Glass; Quartz
Thermal Conductivity 1.24 to 1.38 W/m-K (0.7165 to 0.7973 BTU-ft/hr-ft²-F)
CTE 5.7 to 6.4 µm/m-C (3.17 to 3.56 µin/in-F)
View Details
Low Iron Soda Lime -  - Abrisa Technologies
Abrisa Technologies
Specs
Shape / Form Plate / Board
Applications Lighting, Display, Port Projection; HV / Electrical; BuildingConstruction; Optical Grade
Glass Type Glass; SodaLime
View Details
EVERSCAN® Scratch Resistant Glass -  - Morgan Advanced Materials
Morgan Advanced Materials
Specs
Features Glaze or protective coating
Glass Type Glass
View Details