SEC America, LLC Battery Back-ups For Pellet Stoves SF503A

Description
SF 503A interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 503A charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 503A draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 503A automatically switches the appliance back to AC wall outlet power. At the same time, the SF 503A resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet
Description
SF 503A interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 503A charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 503A draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 503A automatically switches the appliance back to AC wall outlet power. At the same time, the SF 503A resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Back-ups For Pellet Stoves - SF503A - SEC America, LLC
South Burlington, VT, USA
Battery Back-ups For Pellet Stoves
SF503A
Battery Back-ups For Pellet Stoves SF503A
SF 503A interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 503A charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 503A draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 503A automatically switches the appliance back to AC wall outlet power. At the same time, the SF 503A resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves

SF 503A interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 503A charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 503A draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 503A automatically switches the appliance back to AC wall outlet power. At the same time, the SF 503A resumes charging the battery to return it to full capacity in preparation for the next power failure.

Features

  • Rugged Aluminum Housing
  • Battery Cables Included
  • Works with Common Marine Batteries
  • Compact Size
  • For Wall Mount or Surface Mount Installation
  • 2 Year Factory Warranty

Advantages

  • Works with Most Alternative Fuel Devices
  • Instant Automatic Power Transfer
  • Supports Full Stove Electrical Capacity
  • Does Not Occupy Living Quarter Space
  • Can Be Easily Installed
  • Silent and Clean Operation

Applications

  • Wood Pellet Stoves
  • Kerosene Heaters
  • Gas Stoves
  • Corn Stoves
  • Multi Fuel Stoves
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Uninterruptible Power Supplies (UPS)
Product Number SF503A
Product Name Battery Back-ups For Pellet Stoves
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10567 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
UPS Type DC Power
Technology On-line (Double-conversion)
Protection Power Failure; Surge
View Details
DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2410-10 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
2 suppliers
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details