SEC America, LLC Pure Sine Wave Battery Back-ups For Pellet Stoves SF709

Description
SF 709 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 709 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 709 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 709 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 709 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet
Description
SF 709 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 709 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 709 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 709 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 709 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pure Sine Wave Battery Back-ups For Pellet Stoves - SF709 - SEC America, LLC
South Burlington, VT, USA
Pure Sine Wave Battery Back-ups For Pellet Stoves
SF709
Pure Sine Wave Battery Back-ups For Pellet Stoves SF709
SF 709 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 709 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 709 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 709 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 709 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves

SF 709 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 709 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 709 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 709 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 709 resumes charging the battery to return it to full capacity in preparation for the next power failure.

Features

  • Rugged Aluminum Housing
  • Battery Cables Included
  • Works with Common Marine Batteries
  • Compact Size
  • For Wall Mount or Surface Mount Installation
  • 2 Year Factory Warranty

Advantages

  • Works with Most Alternative Fuel Devices
  • Instant Automatic Power Transfer
  • Supports Full Stove Electrical Capacity
  • Does Not Occupy Living Quarter Space
  • Can Be Easily Installed
  • Silent and Clean Operation

Applications

  • Wood Pellet Stoves
  • Kerosene Heaters
  • Gas Stoves
  • Corn Stoves
  • Multi Fuel Stoves
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Uninterruptible Power Supplies (UPS)
Product Number SF709
Product Name Pure Sine Wave Battery Back-ups For Pellet Stoves
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA10309 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 2.4 kVA
View Details
Uninterruptible Power Supply (UPS) Systems - 1920-1197-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.0720 kwatts
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details