SEC America, LLC Battery Back-ups For Pellet Stoves SF512

Description
SF 512 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 512 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 512 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 512 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 512 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet
Description
SF 512 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 512 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 512 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 512 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 512 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Back-ups For Pellet Stoves - SF512 - SEC America, LLC
South Burlington, VT, USA
Battery Back-ups For Pellet Stoves
SF512
Battery Back-ups For Pellet Stoves SF512
SF 512 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 512 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 512 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 512 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 512 resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Works with Common Marine Batteries Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Works with Most Alternative Fuel Devices Instant Automatic Power Transfer Supports Full Stove Electrical Capacity Does Not Occupy Living Quarter Space Can Be Easily Installed Silent and Clean Operation Applications Wood Pellet Stoves Kerosene Heaters Gas Stoves Corn Stoves Multi Fuel Stoves

SF 512 interfaces between a heating appliance (wood pellet or alternative fuel stove) and its AC wall outlet. When AC utility power is present, the SF 512 charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the SF 512 draws energy from a battery and converts it to enable appliance operation. When utility power returns, the SF 512 automatically switches the appliance back to AC wall outlet power. At the same time, the SF 512 resumes charging the battery to return it to full capacity in preparation for the next power failure.

Features

  • Rugged Aluminum Housing
  • Battery Cables Included
  • Works with Common Marine Batteries
  • Compact Size
  • For Wall Mount or Surface Mount Installation
  • 2 Year Factory Warranty

Advantages

  • Works with Most Alternative Fuel Devices
  • Instant Automatic Power Transfer
  • Supports Full Stove Electrical Capacity
  • Does Not Occupy Living Quarter Space
  • Can Be Easily Installed
  • Silent and Clean Operation

Applications

  • Wood Pellet Stoves
  • Kerosene Heaters
  • Gas Stoves
  • Corn Stoves
  • Multi Fuel Stoves
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Uninterruptible Power Supplies (UPS)
Product Number SF512
Product Name Battery Back-ups For Pellet Stoves
Unlock Full Specs
to access all available technical data

Similar Products

DC-UPS Ultra-Capacitor Back-Up Systems - C-TEC2403-05 - Altech Corp.
Specs
UPS Type DC Power
Compliance UL
View Details
RUGGED UPS FA10490 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Uninterruptible Power Supplies - 648052 - RS Components, Ltd.
Specs
Volt-Amp Rating 3 kVA
View Details
Rack Mounted 1kva 3kva 6kva 10kva Online UPS Uninterruptible Power Supply - No.1601524102887 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Volt-Amp Rating 150 kVA
View Details