SEC America, LLC Battery Back-ups For Sump Pumps - 1600 Watt Capacity 1612PS

Description
1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 1612PS draws energy from a battery and converts it to enable pump operation. When utility power returns, the 1612PS automatically switches the pump back to AC wall outlet power. At the same time, the 1612PS resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Operates Common AC Pumps Instant Automatic Power Transfer Supports Full Pump Capacity Does Not Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility Designed to operate certain 1/2 Hp. sump pumps manufactured by: Hydromatic Jacuzzi Stevens Zoeller Tecumseh Wayne Most column pumps
Datasheet
Description
1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 1612PS draws energy from a battery and converts it to enable pump operation. When utility power returns, the 1612PS automatically switches the pump back to AC wall outlet power. At the same time, the 1612PS resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Operates Common AC Pumps Instant Automatic Power Transfer Supports Full Pump Capacity Does Not Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility Designed to operate certain 1/2 Hp. sump pumps manufactured by: Hydromatic Jacuzzi Stevens Zoeller Tecumseh Wayne Most column pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Back-ups For Sump Pumps - 1600 Watt Capacity - 1612PS - SEC America, LLC
South Burlington, VT, USA
Battery Back-ups For Sump Pumps - 1600 Watt Capacity
1612PS
Battery Back-ups For Sump Pumps - 1600 Watt Capacity 1612PS
1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 1612PS draws energy from a battery and converts it to enable pump operation. When utility power returns, the 1612PS automatically switches the pump back to AC wall outlet power. At the same time, the 1612PS resumes charging the battery to return it to full capacity in preparation for the next power failure. Features Rugged Aluminum Housing Battery Cables Included Compact Size For Wall Mount or Surface Mount Installation 2 Year Factory Warranty Advantages Operates Common AC Pumps Instant Automatic Power Transfer Supports Full Pump Capacity Does Not Occupy Sump Pit Space Can Be Easily Installed Silent and Clean Operation Pump Compatibility Designed to operate certain 1/2 Hp. sump pumps manufactured by: Hydromatic Jacuzzi Stevens Zoeller Tecumseh Wayne Most column pumps

1612PS Pump Sentry interfaces between a pump and its AC wall outlet. When AC utility power is present, the 1612PS charges a battery and monitors the wall outlet to detect a power outage. At the moment utility power fails, the 1612PS draws energy from a battery and converts it to enable pump operation. When utility power returns, the 1612PS automatically switches the pump back to AC wall outlet power. At the same time, the 1612PS resumes charging the battery to return it to full capacity in preparation for the next power failure.

Features

  • Rugged Aluminum Housing
  • Battery Cables Included
  • Compact Size
  • For Wall Mount or Surface Mount Installation
  • 2 Year Factory Warranty

Advantages

  • Operates Common AC Pumps
  • Instant Automatic Power Transfer
  • Supports Full Pump Capacity
  • Does Not Occupy Sump Pit Space
  • Can Be Easily Installed
  • Silent and Clean Operation

Pump Compatibility

    Designed to operate certain 1/2 Hp. sump pumps manufactured by:
  • Hydromatic
  • Jacuzzi
  • Stevens
  • Zoeller
  • Tecumseh
  • Wayne
  • Most column pumps
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Uninterruptible Power Supplies (UPS)
Product Number 1612PS
Product Name Battery Back-ups For Sump Pumps - 1600 Watt Capacity
Unlock Full Specs
to access all available technical data

Similar Products

Uninterruptible Power Supply (UPS) Systems - 1920-1192-ND - DigiKey
Specs
UPS Type Single Phase
Protection Power Failure; Surge
Watt Rating 0.5000 kwatts
View Details
RUGGED UPS FA00018 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Watt Rating 2.1 to 2.7 kwatts
View Details
Uninterruptible Power Supplies - 2877222 - RS Components, Ltd.
Specs
Volt-Amp Rating 0.8000 kVA
View Details
Uninterruptible Power Supplies - No.1601553499580 - Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Specs
UPS Type Three Phase
Protection Transient; Power Failure; Short Circuit; Under Voltage; Unbalanced Loads
Compliance CE RoHS ISO9001 CCC
View Details