L.H. Dottie Company Ground Rod GR1208

Description
COPPER BONDED MATERIAL 8 FT UL APPROVAL 1/2 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE SERIES GR MODEL
Datasheet
Description
COPPER BONDED MATERIAL 8 FT UL APPROVAL 1/2 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE SERIES GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Rod - GR1208 - L.H. Dottie Company
Commerce, CA, USA
Ground Rod
GR1208
Ground Rod GR1208
COPPER BONDED MATERIAL 8 FT UL APPROVAL 1/2 INCH DIAMETER 100 PER CARTON STANDARD PACKAGE SERIES GR MODEL
  • COPPER BONDED MATERIAL
  • 8 FT
  • UL APPROVAL
  • 1/2 INCH DIAMETER
  • 100 PER CARTON STANDARD PACKAGE
  • SERIES GR MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Grounding Bars and Rods
Product Number GR1208
Product Name Ground Rod
Device Type Grounding Rod
Unlock Full Specs
to access all available technical data

Similar Products

Neutral/Ground Bar - 4C-14-15611 - NSI Industries LLC
Specs
Device Type Grounding Bar
Material Copper
Length 4.74 inch (120 mm)
View Details
Pop Up ESD Ground Unit -  - Omtec Corporation
Omtec Corporation
Specs
Device Type Grounding Rod
View Details
Ground Rod - 615803 - Pentair, Inc.
Specs
Device Type Grounding Rod
Material Copper Coated
Length 120 inch (3048 mm)
View Details
Loadcenter Ground Bar Kit - NB-120 - ILSCO Corporation
Specs
Device Type Grounding Bar
Material Copper; Copper, Aluminum
Length 36.25 inch (921 mm)
View Details