Great Plains Industries, Inc. Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
ANSI 150lb flange, use with most chemicals
Available in Nylon or Aluminum gallon or liter calibration
Brass housing, use with water and other compatible fluids
Calibrated at the factory for thin viscosity petroleum fuels
Designed for indoor or outdoor, year round use on water systems
Field calibration available, faceplate rotates 90°
Fluid pressure limited by the type and size of the clamp connection
Fluid pressure limited by the type and size of the process connection
Gallon or liter calibration and NPT or BSPP threads
Gallon or liter calibration and NPT or ISO threads
Gallon or liter calibration, aluminum housing
Gallon or liter calibration, nylon housing
High pressure stainless housing, 200 mesh strainer size
High pressure stainless housing, 28 mesh strainer size
High pressure stainless housing, 55 mesh strainer size
Optional computer electronics, Tri-Clover® Fittings
Optional computer electronics
PPS housing, 200 mesh strainer size
PPS housing, 60 mesh strainer size
PVC housing, use with water and other compatible fluids
Stainless steel housing, available in aluminum and bronze
Stainless steel housing, available in aluminum and IP stainless steel
Stainless steel housing, available in aluminum
Use with petroleum based products